EN
  • EN
  • DE

PT6902C

Part No PT6902C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -5.2V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PT6900 (12W)
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 -5.2V
Current - Output (Max) 3.5A
Applications ITE (Commercial)
Temperature Range - Operating 0°C ~ 85°C
Efficiency 77%
Mounting Type Surface Mount
Package / Case 23-SMD Module
Size / Dimension 2.67" L x 1.28" W x 0.50" H (67.8mm x 32.5mm x 12.7mm)
Base Product Number PT6902
Standard Package 8 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657715-PT6902C
Ultra Librarian 3D Model Ultra Librarian PT6902C CAD Model

Description

Introducing the PT6902C Power Module from Texas Instruments

The PT6902C is a highly efficient, integrated power module brought to you by the renowned semiconductor company, Texas Instruments. Designed to cater to the demanding needs of modern electronics, this power solution is perfect for applications requiring a compact, high-performance power supply. With its robust design and advanced features, the PT6902C stands out as a reliable component for a variety of industrial, computing, and telecommunications systems.

Key Features

  • Input Voltage Range: The PT6902C operates over a wide input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • Output Voltage: It provides a stable and adjustable output voltage, which can be precisely tuned to meet the specific requirements of your electronic circuits.
  • High Efficiency: With its excellent power conversion efficiency, the PT6902C helps to minimize energy loss, thereby reducing heat generation and improving system reliability.
  • Thermal Management: The module includes an integrated heat sink to effectively dissipate heat, ensuring optimal performance even under high load conditions.
  • Power Density: The compact form factor of the PT6902C offers a high power density, making it an ideal choice for space-constrained applications.
  • Protection Features: It is equipped with a suite of protection features, including over-current, over-temperature, and under-voltage lockout, safeguarding your system against potential damage.

Applications

The PT6902C is suitable for use in a wide array of applications. It is particularly well-suited for:

  • Telecommunication equipment
  • Networking hardware such as routers and switches
  • Servers and data storage systems
  • Industrial control systems

With its combination of performance, efficiency, and reliability, the PT6902C from Texas Instruments is an excellent power management solution that meets the stringent requirements of today's advanced electronic systems. Whether you are designing a new piece of equipment or upgrading an existing one, the PT6902C is designed to provide a straightforward and robust power supply solution.

You May Also Be Interested in

FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1572
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess