EN
  • EN
  • DE

PT6936A

Part No PT6936A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 2.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT6935
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V
Voltage - Output 2 2.5V
Current - Output (Max) 11A, 3A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 81%
Mounting Type Through Hole, Right Angle
Package / Case 23-SIP Module
Size / Dimension 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm)
Base Product Number PT6936
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657721-PT6936A
Ultra Librarian 3D Model Ultra Librarian PT6936A CAD Model

Description

Introducing the PT6936A Power Module from Texas Instruments

The PT6936A is a highly efficient, power module designed by Texas Instruments (TI) to cater to a wide range of applications requiring a reliable power supply. This module is part of TI's extensive portfolio of power management solutions and stands out for its performance, durability, and ease of use.

Key Features

  • Integrated Switching Regulator: The PT6936A comes with a built-in switching regulator which provides excellent power conversion efficiency, making it suitable for applications that demand high power density.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing great flexibility in design.
  • High Output Current: Capable of delivering a high output current, this power module is ideal for powering heavy loads without compromising performance.
  • Thermal Protection: With built-in thermal protection, the PT6936A ensures reliable operation by preventing overheating, thus extending the life of the module and the overall system.
  • Easy Integration: The module's compact size and pin compatibility with other modules in the series allow for easy integration into existing designs, reducing time to market for new products.

Applications

The PT6936A is versatile and can be used in various applications, including:

  • Telecommunications
  • Industrial equipment
  • Networking systems
  • Computing platforms
  • High-performance servers

Technical Specifications

Some of the technical specifications of the PT6936A include:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Adjustable to the desired level
  • Output Current: Maximum specified in the datasheet
  • Efficiency: High efficiency at full load
  • Package: Industry-standard package for easy mounting

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team.

Why Choose the PT6936A?

With its robust feature set, the PT6936A from Texas Instruments is an excellent choice for designers looking to improve power efficiency, reliability, and performance in their systems. Whether for new designs or upgrading existing ones, the PT6936A offers a solution that engineers can trust.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess