EN
  • EN
  • DE

PT6983A

Part No PT6983A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REG SW 3.3/1.8V 9.5V DUAL HORZ / Module DC-DC 12VIN 2-OUT 3.3V/1.8V 9.5A/2A 23-Pin SIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series Excalibur PT6980
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 3.3V
Voltage - Output 2 1.8V
Current - Output (Maximum) 9.5A, 2A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 81%
Mounting Through Hole, Right Angle
Package 23-SIP Module
Dimension 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm)
Win Source Part Number 792674-PT6983A
Popularity Medium
Supply and Demand Status Balance
Family Name PT6983
Introduction Date April 01, 2006
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT6983A CAD Model

Description

Product Overview: Texas Instruments PT6983A Power Module

The Texas Instruments PT6983A is a highly integrated power module designed to offer a compact and efficient power management solution for a wide range of applications. This advanced module is part of Texas Instruments' extensive portfolio of power management devices, which are renowned for their reliability, performance, and innovation.

Key Features

  • High Efficiency: The PT6983A provides an exceptional efficiency rate, which helps in reducing the heat generation and improving the system reliability.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, ensuring flexibility and compatibility with various devices.
  • Integrated Heat Sink: The module includes an integrated heat sink that facilitates better thermal management and contributes to the overall longevity of the device.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power supply specifications and making it suitable for diverse operational environments.
  • Compact Footprint: The PT6983A's small size makes it ideal for space-constrained applications, allowing designers to optimize their board layout.

Applications

The PT6983A is versatile enough to be used in multiple applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Computing platforms
  • Portable devices

Technical Specifications

Below are some of the technical specifications of the PT6983A:

  • Output Voltage Range: Adjustable
  • Maximum Output Current: Detailed in datasheet
  • Efficiency: High efficiency at various loads
  • Operating Temperature Range: Specified in datasheet
  • Protection Features: Includes over-current, over-temperature, and under-voltage lockout

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments PT6983A datasheet and product documentation available on the Texas Instruments website.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess