EN
  • EN
  • DE

PT7705A

Part No PT7705A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REG 5V TO 1.3-3.5V 15A SWT HRZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage 1 1.3 to 3.5 V
Current - Output (Max) 18A
Applications ITE (Commercial)
Temperature Range - Operating 0°C to 85°C
Efficiency 89%
Mounting Through Hole, Horizontal
Win Source Part Number 054655-T7705A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT7705A CAD Model

Description

The PT7705A, manufactured by Texas Instruments, is a high-performance, step-down adjustable power module designed for a wide array of applications requiring a reliable and efficient power supply. This module is part of Texas Instruments’ extensive range of power management solutions, renowned for their quality and innovation.

Key Features

  • Adjustable Output Voltage: The PT7705A provides excellent versatility with an adjustable output voltage range, catering to various design requirements.
  • High Efficiency: With an emphasis on energy conservation, the module operates with high efficiency, minimizing heat generation and power loss during operation.
  • Integrated Heat Sink: The module comes with a built-in heat sink, ensuring that thermal management is simplified and enhancing the reliability of the system.
  • Input Voltage Range: It supports a wide input voltage range, making it suitable for diverse applications and ensuring compatibility with different power sources.
  • Compact Design: The PT7705A is designed to be compact, allowing for easy integration into space-constrained applications without compromising on power or efficiency.

Applications

Due to its flexible and robust design, the PT7705A is ideal for use in a variety of sectors including telecommunications, industrial systems, and consumer electronics. It is particularly well-suited for applications requiring a stable and adjustable power supply with a high level of efficiency.

Technical Specifications

Parameter Value
Output Voltage (Adjustable) 1.5V to 3.5V
Output Current Up to 13A
Input Voltage Range 10.8V to 13.2V
Efficiency Up to 90%

For engineers and designers looking for a power module that combines flexibility, efficiency, and reliability, the PT7705A from Texas Instruments stands out as an exemplary choice. Its robust design and technical prowess ensure it meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess