EN
  • EN
  • DE

PT78NR108S

Part No PT78NR108S
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -8V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output -8V - - 550mA 7V - 21V Input
Manufacturer Texas Instruments
Series PT78NR100
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 3-SMD Module
Family Name PT78NR1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931020-PT78NR108S
Ultra Librarian 3D Model Ultra Librarian PT78NR108S CAD Model

Description

Product Overview: PT78NR108S from Texas Instruments

The PT78NR108S is a high-performance, integrated switching regulator module from Texas Instruments, designed to offer a compact and efficient power management solution. This innovative product is part of the PT78NR100 series, which is known for its ease of use and reliability in a wide range of applications.

Key Features

  • Output Voltage: The PT78NR108S provides a stable output voltage of 8V, which is suitable for various electronic devices and circuits that require a consistent power supply.
  • Output Current: It is capable of delivering up to 1.5 Amps of output current, making it a versatile choice for powering small to medium-sized loads.
  • High Efficiency: This switching regulator is designed for high efficiency, which helps to reduce power loss and heat generation, thereby extending the life of the product and the devices it powers.
  • Wide Input Voltage Range: The input voltage range of 10.8V to 36V allows for flexibility in various power environments and applications, accommodating a broad spectrum of input sources.
  • Thermal Protection: The PT78NR108S includes built-in thermal protection features that prevent the module from overheating, ensuring safe operation under different load conditions.
  • Easy Integration: With its compact size and SIP (Single Inline Package) footprint, this regulator module is easy to integrate into existing designs, saving space on the PCB and reducing overall system complexity.

Applications

The PT78NR108S is an ideal power solution for a variety of applications, including but not limited to telecommunications equipment, industrial controls, distributed power systems, and other electronic devices that require a stable and efficient power supply. Its robust design and reliable performance make it a preferred choice for engineers and designers looking for a power module that can withstand the demands of a challenging environment.

Conclusion

Texas Instruments' PT78NR108S switching regulator module is a testament to the company's commitment to providing innovative and high-quality power management solutions. With its combination of efficiency, reliability, and ease of use, the PT78NR108S is an excellent choice for those in need of a dependable power source in their electronic projects.

You May Also Be Interested in

AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess