EN
  • EN
  • DE

PT78NR152H

Part No PT78NR152H
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 1 Amp Plus to Minus Voltage Integrated Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PT78NR100
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 7V
Voltage Input MAX 25V
Voltage - Output 1 -5.2V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Efficiency 75%
Mounting Through Hole, Right Angle
Package 3-SIP Module
Size 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
Win Source Part Number 1240426-PT78NR152H
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PT78NR152
Introduction Date February 01, 2006
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PT78NR152H CAD Model

Description

Product Overview: PT78NR152H

The PT78NR152H is a high-performance, integrated switching regulator module developed by Texas Instruments, a leader in semiconductor solutions. This innovative product is designed to offer a compact, efficient, and reliable power management solution for a variety of applications.

Key Features

  • Output Voltage: The PT78NR152H provides a fixed output voltage of 1.5V, which is suitable for powering low-voltage digital circuits and microprocessors.
  • Input Voltage Range: It operates over a wide input voltage range from 7V to 36V, making it versatile for use in various systems with different power supply requirements.
  • Output Current: The module is capable of delivering up to 2A of output current, ensuring sufficient power for demanding applications.
  • High Efficiency: The regulator's high efficiency minimizes heat generation, thereby reducing the need for additional heat sinking and allowing for a more compact system design.
  • Easy Integration: With its SIP (Single In-line Package) form factor, the PT78NR152H can be easily integrated into a wide range of electronic assemblies.
  • Thermal Protection: The built-in thermal protection feature helps to prevent the module from overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: The device includes overcurrent protection to safeguard against excessive current draw that could damage the module or the powered device.

Applications

The PT78NR152H is ideally suited for use in a variety of applications, including:

  • Telecommunications equipment
  • Industrial control systems
  • Portable devices
  • Networking hardware
  • Computer peripherals

Conclusion

With its robust feature set and ease of use, the PT78NR152H from Texas Instruments is an excellent choice for designers looking for a reliable power solution. Its wide input voltage range, substantial output current capability, and protective features make it a versatile component for powering sophisticated electronic systems. Whether you're developing products for industrial, telecommunications, or computing applications, the PT78NR152H offers the performance and reliability needed to meet your power management needs.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess