EN
  • EN
  • DE

PTB48500AAS

Part No PTB48500AAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DUAL-OUTPUT, 48-V INPUT ISOLATED DC/DC CONVERTER for xDSL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTB4850x
Packaging Tray
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 3.3V
Voltage - Output 2 1.2V
Current - Output (Maximum) 6A, 7A
Power (Watts) 28W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 82%
Mounting SMD
Package 10-SMD Module
Size 2.22" L x 1.45" W x 0.49" H (56.4mm x 36.8mm x 12.6mm)
Win Source Part Number 1240489-PTB48500AAS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTB48500
Introduction Date September 01, 2003
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PTB48500AAS CAD Model

Description

The PTB48500AAS is a high-performance, isolated power module from Texas Instruments. This versatile power solution is designed to deliver exceptional efficiency and reliability for a wide range of applications. Offering a compact form factor, the PTB48500AAS is an ideal choice for space-constrained environments.

Key Features

  • Input Voltage Range: The PTB48500AAS operates over a wide input voltage range, making it suitable for various industrial and telecommunications applications.
  • Output Voltage: It provides a flexible and adjustable output voltage, ensuring compatibility with different system requirements.
  • Isolation: With its high isolation feature, the PTB48500AAS ensures safety and noise immunity, critical for sensitive electronic equipment.
  • Efficiency: This power module is engineered for high efficiency, which helps in reducing thermal load and improving system performance.
  • Package: Encased in a robust package, the PTB48500AAS is designed to withstand harsh conditions and provide a reliable power source throughout its lifespan.

Applications

The PTB48500AAS is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Industrial controls
  • Networking systems
  • Data acquisition systems
  • Mixed voltage systems

Technical Specifications

Parameter Value
Input Voltage Range 36V to 75V
Output Voltage Range Adjustable
Isolation 1500V
Efficiency Up to 90%
Package 23-pin SIP (Single Inline Package)

For engineers and designers looking for a reliable power solution, the PTB48500AAS from Texas Instruments stands out as a top-tier option, providing efficiency, flexibility, and durability.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess