EN
  • EN
  • DE

PTB48560CAZ

Part No PTB48560CAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 30-W, 48-V INPUT DC/DC CONVERTERS WITH AUTO-TRACK TM SEQUENCING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTB48560
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 9 ~ 13.2 V
Current - Output (Maximum) 2.5A
Power (Watts) 30W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 88%
Mounting SMD
Package 11-SMD Module
Size 2.04" L x 1.04" W x 0.40" H (51.8mm x 26.5mm x 10.3mm)
Win Source Part Number 1240495-PTB48560CAZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTB48560
Introduction Date April 12, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTB48560CAZ CAD Model

Description

Introducing the PTB48560CAZ Power Module from Texas Instruments

The PTB48560CAZ is a high-performance, integrated power module from the renowned semiconductor manufacturer Texas Instruments (TI). This power solution is designed to simplify and accelerate the development of power systems in a wide array of applications, including telecommunications, industrial control systems, and networking equipment.

Efficient Power Conversion

The PTB48560CAZ module boasts an impressive input voltage range of 36V to 75V, making it exceptionally versatile for various system designs. It features an output voltage of 5V, which can be precisely adjusted to meet the needs of specific applications. With an output current capability of up to 6A, this module can deliver a significant amount of power for its size.

Compact and Reliable Design

One of the standout features of the PTB48560CAZ is its compact form factor. The module comes in a space-saving, through-hole package that is easy to integrate into a wide range of electronic assemblies. Despite its small size, it doesn't compromise on performance or reliability. Its design is optimized for thermal management, ensuring stable operation even under varying load conditions.

Advanced Features for Enhanced Performance

Equipped with advanced features such as over-temperature protection, under-voltage lockout, and output over-current protection, the PTB48560CAZ ensures safe operation for both the module and the end application. These protective features help to prevent damage from electrical anomalies and contribute to the longevity of the product.

Seamless Integration

The PTB48560CAZ is designed for easy integration into existing designs, thanks to its industry-standard pinout and compatibility with a wide range of external components. Engineers can quickly incorporate this module into their designs, reducing time-to-market and simplifying the overall design process.

In conclusion, the PTB48560CAZ from Texas Instruments is a robust, efficient, and versatile power module that offers a reliable solution for a variety of power conversion needs. Its combination of performance, compact size, and advanced features makes it an excellent choice for designers looking to enhance their power system capabilities.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess