EN
  • EN
  • DE

PTCM4400PN

Part No PTCM4400PN
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description CELL PHONE INTERFACE CHIP (VEGA) / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1224959-PTCM4400PN
Ultra Librarian 3D Model Ultra Librarian PTCM4400PN CAD Model

Description

The PTCM4400PN is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments, renowned for its efficiency and reliability in a wide range of applications. This advanced chip is engineered to meet the rigorous power demands of modern electronic devices, providing a compact and efficient solution for managing power requirements.

Key Features

  • Multi-Channel Operation: The PTCM4400PN features multiple output channels, each capable of delivering regulated power to various subsystems within an electronic device, ensuring stable and efficient operation.
  • High Efficiency: With its advanced design, this PMIC operates with high efficiency, reducing power loss and heat generation, thereby extending the battery life of portable devices.
  • Programmable Output Voltage: The output voltages are programmable, allowing for precise power delivery tailored to the specific needs of the connected components.
  • Integrated Protection Features: The device includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the electronics against various fault conditions.
  • Small Footprint: The PTCM4400PN comes in a compact package, making it ideal for space-constrained applications without compromising performance.

Applications

The versatility of the PTCM4400PN allows it to be used in a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices

Technical Specifications

For engineers and designers, the PTCM4400PN offers a robust set of technical specifications that can be seamlessly integrated into their projects. Detailed datasheets and technical documents are available on the Texas Instruments website, providing comprehensive information including electrical characteristics, pin configurations, and application notes to facilitate the design-in process.

In conclusion, the PTCM4400PN by Texas Instruments represents a state-of-the-art solution for power management, delivering performance, efficiency, and reliability for today's and tomorrow's electronic innovations.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess