EN
  • EN
  • DE

PTH03020WAGT

Part No PTH03020WAGT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 834416-PTH03020WAGT
Ultra Librarian 3D Model Ultra Librarian PTH03020WAGT CAD Model

Description

The PTH03020WAGT is a high-performance, non-isolated module power supply from Texas Instruments, renowned for its exceptional efficiency and ease of use. This power module is part of the PTH series, which is designed to provide a wide range of output voltages while maintaining a consistent level of power. It is an ideal power solution for a variety of applications including telecommunications, computing, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The PTH03020WAGT operates over an input voltage range of 2.95 V to 3.65 V, making it versatile for different power systems.
  • Adjustable Output Voltage: This module offers an adjustable output voltage range from 0.8 V to 2.5 V, which can be set using a single external resistor.
  • High Efficiency: With an efficiency of up to 90%, the PTH03020WAGT ensures minimal power loss and heat generation, thereby improving the reliability of the end application.
  • Output Current: It can deliver up to 6 A of output current, providing sufficient power for demanding applications.
  • Power Good Output: This feature provides a signal indicating when the output is within regulation, which is useful for power sequencing and monitoring.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, featuring an integrated heat sink and good airflow characteristics.
  • Protection Features: It includes under-voltage lockout, over-current protection, and over-temperature protection, enhancing the safety and durability of the module.

Applications

The PTH03020WAGT module is well-suited for a wide range of applications, including but not limited to:

  • Point of Load (POL) applications
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Servers and storage systems
  • Industrial and test equipment

With its compact size, robust feature set, and compliance with RoHS directives, the PTH03020WAGT from Texas Instruments represents a reliable and efficient power management solution for designers looking to optimize their power systems.

You May Also Be Interested in

Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess