EN
  • EN
  • DE

PTH04T221WAD

Part No PTH04T221WAD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.69-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH04T221W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.69 ~ 3.6V
Current - Output (Max) 16A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 94%
Mounting Type Through Hole
Package / Case 11-DIP Module
Size / Dimension 1.00" L x 0.75" W x 0.34" H (25.4mm x 19.1mm x 8.6mm)
Base Product Number PTH04
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657889-PTH04T221WAD
Ultra Librarian 3D Model Ultra Librarian PTH04T221WAD CAD Model

Description

The PTH04T221WAD is a high-performance, adjustable, non-isolated power module from the renowned manufacturer, Texas Instruments. This module is part of the PTH series, which is known for its compact and efficient power solutions. The PTH04T221WAD is specifically designed to meet the rigorous power requirements of today's advanced electronic systems, making it an ideal solution for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features

  • Input Voltage Range: The module operates with an input voltage range of 2.95V to 3.65V, making it suitable for 3.3V rail applications.
  • Output Voltage Range: It offers an adjustable output voltage range from 0.7V to 2.0V, which allows for high flexibility in powering various components that require different voltage levels.
  • High Efficiency: The PTH04T221WAD boasts a high efficiency of up to 95%, minimizing power loss and heat generation, thereby enhancing system reliability.
  • Output Current: It is capable of delivering up to 10A of output current, providing ample power for demanding applications.
  • Thermal Performance: With an integrated heat spreader and excellent thermal performance, this power module can operate effectively even in environments with limited airflow.
  • Small Footprint: The compact size of this power module (10.4mm x 9.0mm x 2.8mm) allows for easy integration into space-constrained designs.
  • Protection Features: It is equipped with a range of protection features including under-voltage lockout, over-current protection, and thermal shutdown, which contribute to the safe operation of the end equipment.

Applications

The versatility and robustness of the PTH04T221WAD power module make it suitable for a variety of applications, such as:

  • Telecommunication equipment
  • Networking hardware like routers and switches
  • Servers and storage systems
  • Industrial and test equipment
  • High-performance computing platforms

In summary, the PTH04T221WAD from Texas Instruments is a reliable and efficient power solution that meets the needs of modern electronic devices requiring stable and adjustable power supply. Its compact design, coupled with its robust feature set, makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7132 $55.4264
5+ $22.7391 $113.6955
7+ $22.0285 $154.1995
10+ $21.3179 $213.1790
13+ $20.6073 $267.8949
17+ $18.4755 $314.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess