EN
  • EN
  • DE

BAS40DW-04

Part No BAS40DW-04
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Sub-miniature Schottky Diodes & Arrays in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151414-BAS40DW-04
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS40DW-04 CAD Model

Description

The BAS40DW-04 from Diodes Incorporated is a high-performance Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode features dual common cathode configuration, making it ideal for various electronic circuits, including power management, voltage clamping, and protection tasks.

Key Features

  • Low Forward Voltage Drop: The BAS40DW-04 has a low forward voltage drop, which enhances its efficiency in applications by reducing power loss during operation.
  • Fast Switching Speed: With its Schottky barrier design, it offers fast switching capabilities, essential for high-frequency operation and reducing switching losses.
  • Dual Common Cathode Configuration: The dual diode configuration allows for the simplification of PCB layouts by reducing the number of components required for parallel or series diode arrangements.
  • High Current Capability: Capable of handling a continuous forward current of up to 200mA, this diode is suitable for a wide range of applications.
  • Low Capacitance: The BAS40DW-04 has low diode capacitance, which is beneficial for high-speed switching applications and RF systems.
  • Surface-Mount Package: Supplied in a compact SOT-363 package, it is optimized for automated assembly processes and space-saving on PCBs.

Applications

The BAS40DW-04 is versatile and can be used in various electronic circuits. Some of the typical applications include:

  • DC-DC converters
  • Power supply circuits
  • Reverse polarity protection
  • Charge pump circuits
  • Voltage clamping
  • Protection circuits

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The BAS40DW-04 is no exception, with its robust construction and adherence to stringent industry standards. It is designed to withstand the demanding conditions of commercial and industrial electronic devices.

Whether you are designing a new power management system or looking to improve the efficiency and speed of an existing circuit, the BAS40DW-04 offers the performance and reliability that engineers expect from a leading semiconductor manufacturer like Diodes Incorporated.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,890+ $0.0265 $50.0850
4,590+ $0.0218 $100.0620
7,110+ $0.0211 $150.0210
9,805+ $0.0204 $200.0220
12,695+ $0.0197 $250.0915
16,950+ $0.0177 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,930 pieces
MOQ: 1890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess