EN
  • EN
  • DE

PTH05010WAD

Part No PTH05010WAD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description MODULE PIP ADJ 15A 5V T/H 10-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 25
Category Power Supplies - Board Mount
Family DC DC Converters
Series PTH05010W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Max) 15A
Applications ITE (Commercial)
Mounting Style Through Hole
Package 10-DIP Module
Size / Dimension 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Power (Watts) - Max 54W
Catalog PTH05010W Series
Win Source Part Number 062176-PTH05010WAD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTH05010WAD CAD Model

Description

The PTH05010WAD is an innovative, high-performance power module manufactured by the globally recognized company, Texas Instruments.

  • Rated Current: 6A
  • Input: 5V
  • Adjustable Output Voltage Range: 0.8V to 3.6V
  • Auto-Track Sequencing: Yes
  • Input Voltage Range: 4.5V to 5.5V
  • Maximum Output Current: 6A
  • Over-Current Protection: Yes
  • Over-Temperature Protection: Yes

You May Also Be Interested in

Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2573 $64.5146
4+ $26.4676 $105.8704
6+ $25.6405 $153.8430
9+ $24.8134 $223.3206
11+ $23.9862 $263.8482
14+ $21.5049 $301.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess