EN
  • EN
  • DE

PTH12030LAZ

Part No PTH12030LAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 26-A, 12-V INPUT NON-ISOLATED WIDE-OUTPUT ADJUST POWER MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH12030
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 10.2V
Voltage Input MAX 13.8V
Voltage - Output 1 0.8 ~ 1.8 V
Current - Output (Maximum) 26A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 89%
Mounting SMD
Package 13-SMD Module
Size 1.37" L x 1.12" W x 0.38" H (34.8mm x 28.5mm x 9.6mm)
Win Source Part Number 1240632-PTH12030LAZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH12030L
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH12030LAZ CAD Model

Description

The PTH12030LAZ is a high-performance, adjustable non-isolated power module from Texas Instruments. This powerful component is a part of TI's extensive range of power management devices, designed to cater to a variety of applications requiring efficient power distribution and conversion.

Key Features

  • Output Voltage: The PTH12030LAZ offers an adjustable output voltage range from 0.9V to 5.5V, making it versatile for different circuit requirements.
  • High Efficiency: With an efficiency of up to 95%, this module ensures minimal power loss during operation, which is crucial for maintaining thermal performance and reliability.
  • Output Current: It can deliver up to 30A of output current, catering to applications with high power demands.
  • Input Voltage Range: The device accepts an input voltage range of 10.8V to 13.2V, suitable for a variety of industrial and commercial power systems.
  • Thermal Performance: The module is designed with an excellent thermal dissipation characteristic, thanks to its integrated heat sink and advanced packaging technology.
  • Small Footprint: The PTH12030LAZ comes in a compact form factor, which is ideal for space-constrained applications.

Applications

The PTH12030LAZ is highly suitable for a range of applications, including:

  • Telecommunications equipment
  • Computing systems
  • Networking hardware
  • Industrial control systems
  • Test and measurement devices

Additional Benefits

Along with its core features, the PTH12030LAZ module offers several additional benefits:

  • Pre-Bias Start-Up: The module can handle pre-biased loads, which is an essential feature for systems that require a sequenced power-up.
  • Remote On/Off Control: This allows for better power management by enabling the user to turn the device on or off remotely.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the module operates only when the input voltage is within a safe range.
  • Over-Temperature Protection: The device includes a thermal shutdown mechanism to protect against excessive temperature rise.

With its robust design and comprehensive feature set, the PTH12030LAZ from Texas Instruments stands out as a reliable and efficient solution for power management in a wide array of electronic systems.

You May Also Be Interested in

Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.1559 $61.1559
2+ $50.1792 $100.3584
4+ $48.6111 $194.4444
5+ $47.0430 $235.2150
6+ $45.4749 $272.8494
8+ $40.7706 $326.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess