The PTH12060YAG is a high-performance, non-isolated power module from Texas Instruments that delivers exceptional electrical and thermal performance in a compact package. Designed to meet the demanding needs of today's advanced electronic systems, this module is an ideal solution for a wide range of applications including telecommunications, computing, storage, and industrial.
Key Features:
- Wide Input Voltage Range: The PTH12060YAG operates over a broad input voltage range of 10V to 14V, making it versatile for use in various system designs.
- Adjustable Output Voltage: It offers an adjustable output voltage from 0.8V to 1.8V, which can be precisely set to meet the specific requirements of the load.
- High Efficiency: With an efficiency of up to 92%, this power module ensures minimal power loss and heat generation, enhancing system reliability.
- Output Current: It is capable of delivering up to 12A of output current, providing sufficient power for even the most demanding applications.
- Power Good Output: Features a 'power good' signal that indicates when the output voltage is within its regulation limits, enabling better system control and monitoring.
- Thermal Shutdown: Incorporates thermal shutdown protection to safeguard the module and the system from excessive temperature rise.
- On/Off Inhibit: The module includes an on/off inhibit control, allowing for straightforward integration into power management schemes.
- Surface-Mount Package: The PTH12060YAG comes in a surface-mount package, facilitating easier assembly and space-saving on the PCB.
Applications:
- Telecommunications Equipment
- Datacom Infrastructure
- Server and Storage Systems
- Industrial Controls
- Networking Hardware
The PTH12060YAG from Texas Instruments represents a blend of advanced technology with practical design considerations, aimed at providing a reliable and efficient power solution. Its robustness, coupled with ease of use and integration capabilities, make it a top choice for designers looking to enhance their power systems with a high-quality, high-performance module.