EN
  • EN
  • DE

PTLC5948DBQR

Part No PTLC5948DBQR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965269-PTLC5948DBQR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTLC5948DBQR CAD Model

Description

The PTLC5948DBQR is a cutting-edge LED driver integrated circuit (IC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This innovative component is designed to enhance the efficiency and flexibility of LED lighting systems in a variety of applications, including automotive, industrial, and consumer electronics.

At the heart of its functionality, the PTLC5948DBQR offers 16 channels of constant-current sink output, which are capable of driving a wide range of LED configurations. Each channel provides an adjustable current from 0 to 120 mA, allowing for precise control over the brightness and color consistency of connected LEDs. This level of control is essential for applications where uniform illumination and color rendering are critical.

One of the standout features of this LED driver is its support for dot correction and grayscale PWM dimming, which enables sophisticated control over the light output. The grayscale PWM dimming allows for smooth transitions and varying levels of brightness, enhancing the visual experience in displays and lighting systems. The dot correction feature ensures that each LED emits consistent light levels, compensating for variations in LED performance and ensuring a uniform appearance across the array.

The PTLC5948DBQR is housed in a compact 32-pin TSSOP package (DBQ), which makes it suitable for space-constrained applications. Its thermal performance is optimized to handle the heat dissipation requirements of driving multiple LEDs, ensuring reliable operation over a wide temperature range.

For ease of integration into complex systems, the PTLC5948DBQR is equipped with a serial interface that is compatible with standard communication protocols. This allows for seamless communication with microcontrollers or other digital control units, simplifying the design and implementation of LED control systems.

Texas Instruments has designed the PTLC5948DBQR with built-in error detection features, such as LED open detection and thermal shutdown protection, which contribute to the overall reliability and longevity of the lighting system. These safety measures protect both the LED driver and the LEDs from potential damage caused by abnormal operating conditions.

In summary, the PTLC5948DBQR from Texas Instruments represents a robust and versatile solution for driving and controlling LEDs in a broad range of applications. Its advanced features, compact form factor, and reliability make it an excellent choice for designers looking to create sophisticated and efficient LED lighting systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0456 $90.0912
3+ $36.9605 $110.8815
5+ $35.8055 $179.0275
6+ $34.6505 $207.9030
8+ $33.4955 $267.9640
10+ $30.0304 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess