EN
  • EN
  • DE

PTMA402050N2AZ

Part No PTMA402050N2AZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 10-W, 36-V to 75-V INPUT, 1500-V ISOLATION, DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTMA40xx
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 5V
Current - Output (Maximum) 2A
Power (Watts) 10W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 85%
Mounting SMD
Package 6-SMD Module
Size 1.10" L x 0.96" W x 0.36" H (27.9mm x 24.4mm x 9.1mm)
Win Source Part Number 1240662-PTMA402050N2AZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTMA402050
Introduction Date March 01, 2006
Country of Origin Mexico
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTMA402050N2AZ CAD Model

Description

The PTMA402050N2AZ is a high-performance, integrated module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI’s extensive range of power management modules, specifically crafted to meet the demanding needs of various applications across multiple industries.

Key Features

  • High Efficiency: The PTMA402050N2AZ boasts excellent power conversion efficiency, which is critical for minimizing heat generation and ensuring the longevity of the device it powers.
  • Wide Input Voltage Range: This module can operate over a broad input voltage range, offering flexibility in different power environments and making it suitable for a diverse set of applications.
  • Compact Design: The integration of multiple components into a single module allows for a compact footprint, saving valuable board space in space-constrained applications.
  • Reliability: Built with Texas Instruments’ rigorous quality standards, the PTMA402050N2AZ is designed for high reliability and stable performance over its operational lifespan.

Applications

The PTMA402050N2AZ is versatile and can be used in a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking infrastructure
  • Industrial systems
  • Data acquisition systems
  • Complex digital systems

Technical Specifications

The PTMA402050N2AZ is engineered with the following technical specifications:

  • Input voltage range that accommodates varying levels of power supply
  • Integrated features for protection against over-voltage, under-voltage, over-current, and over-temperature conditions
  • Adjustable output voltage to meet specific requirements of the target application
  • Surface-mount technology for easier integration into PCBs

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the PTMA402050N2AZ. Engineers and product developers can access extensive documentation, design tools, and community forums to assist in the integration and use of this power management module.

You May Also Be Interested in

Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4642 $92.9284
3+ $38.1245 $114.3735
5+ $36.9331 $184.6655
6+ $35.7417 $214.4502
8+ $34.5504 $276.4032
10+ $30.9762 $309.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess