EN
  • EN
  • DE

PTN04050CAS

Part No PTN04050CAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5-15V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 5 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 5 ~ 15V - - 2.4A 2.95V - 5.5V Input
Manufacturer Texas Instruments
Series PTN04050C (12W)
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD Module
Family Name PTN04050
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 296-19682, 296-19682-NDR, PTN04050CAS-ND, -296-19682, -296-19682-ND, -PTN04050CAS-NDR
Quantity per package 56
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931078-PTN04050CAS
Ultra Librarian 3D Model Ultra Librarian PTN04050CAS CAD Model

Description

The PTN04050CAS is a high-performance, adjustable step-up or step-down integrated voltage converter module from Texas Instruments. This compact power solution is designed to provide exceptional flexibility, efficiency, and reliability for a wide range of applications. The PTN04050CAS comes in a space-saving surface mount package, making it ideal for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The module supports a broad input voltage range from 2.95V to 3.65V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: Users can adjust the output voltage from -15V to -3V or 3.3V to 15V, providing a wide array of power options for different circuit requirements.
  • High Efficiency: With an efficiency of up to 90%, the PTN04050CAS ensures minimal power loss and heat generation, extending the life of the product and the devices it powers.
  • Integrated Inductor: The module includes an integrated inductor to reduce external component count and simplify design complexity.
  • Thermal Shutdown: Built-in thermal shutdown feature protects the module and the connected devices from overheating, enhancing system safety.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the module operates only when the input voltage is within the acceptable range, preventing potential damage from low voltage conditions.

Applications

The PTN04050CAS is suitable for a variety of applications including, but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Data acquisition systems
  • Portable devices
  • Battery-powered applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PTN04050CAS is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring a reliable power source for critical systems.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.4211 $86.8422
3+ $35.6276 $106.8828
5+ $34.5142 $172.5710
6+ $33.4008 $200.4048
8+ $32.2875 $258.3000
11+ $28.9474 $318.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess