EN
  • EN
  • DE

TPS2032DRG4

Part No TPS2032DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111297-TPS2032DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2032DRG4 CAD Model

Description

Product Overview: TPS2032DRG4 by Texas Instruments

The TPS2032DRG4 is a state-of-the-art power distribution switch designed by the renowned electronics manufacturer Texas Instruments. This component is engineered to provide a high level of protection and control for systems that require power distribution to USB peripherals or other applications. Its compact SOIC-8 packaging makes it an ideal choice for space-constrained applications while maintaining robust performance and reliability.

Key Features

  • Current Limiting: The TPS2032DRG4 offers built-in current limiting to protect the host device and downstream peripherals from overcurrent conditions, which could otherwise lead to damage.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures that the device operates within safe temperature ranges, preventing overheating and potential system failure.
  • Fast Transient Response: The device is designed to respond quickly to transient loads, providing stable operation during rapid changes in power demand.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the switch remains off when the input voltage falls below a certain threshold, preventing erratic behavior or damage to connected devices.

Applications

The TPS2032DRG4 is versatile and can be used in a variety of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable electronics
  • Overcurrent and thermal protection circuits

Technical Specifications

The technical specifications of the TPS2032DRG4 include a wide input voltage range, making it suitable for various USB applications. It operates from a 2.7V to 5.5V supply, which aligns with standard USB power specifications. The switch also provides a continuous output current of up to 0.5A, which is ample for many low-power devices and USB peripherals.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2032DRG4 is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliable performance in a wide range of operating conditions. Customers can trust in the durability and consistency of this power distribution switch for their critical applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7972 $53.9160
70+ $1.4747 $103.2290
105+ $1.4286 $150.0030
145+ $1.3825 $200.4625
190+ $1.3364 $253.9160
255+ $1.1982 $305.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess