EN
  • EN
  • DE

PTN78060AAST

Part No PTN78060AAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -15 TO -3.3V / 15-W, WIDE-INPUT ADJUSTABLE POSITIVE-TO-NEGATIVE VOLTAGE REGULATOR MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 9V
Maximum Input Voltage 28.7V
Voltage - Output 1 -15 ~ -3.3V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 87%
Mounting Style SMD
Manufacturer Package 7-SMD Module
Dimension 1.04" L x 0.66" W x 0.35" H (26.4mm x 16.8mm x 8.9mm)
Part Number Series PTN78060A
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812007-PTN78060AAST
Ultra Librarian 3D Model Ultra Librarian PTN78060AAST CAD Model

Description

Product Overview: PTN78060AAST from Texas Instruments

The PTN78060AAST is a high-performance, adjustable step-down switcher module from Texas Instruments that offers the flexibility and efficiency required for today's power systems. This module is part of the PTN78060 series, which is known for its wide-input voltage range and adjustable output voltage, making it suitable for a broad array of applications, including industrial, telecommunications, and consumer electronics.

With an input voltage range of 7V to 36V, the PTN78060AAST can accommodate a variety of power sources, including common 12V and 24V rails. The output voltage can be adjusted from 2.5V to 12.6V, providing a tailored solution for specific circuit requirements. This versatility is a key feature of the module, allowing designers to use the same component in multiple applications, simplifying inventory management and reducing overall costs.

The module is capable of delivering up to 3A of output current, making it suitable for powering a wide range of devices, from small sensors to larger digital processors. The high efficiency of up to 96% ensures minimal heat generation, which is crucial for maintaining the reliability and longevity of both the module and the overall system.

The PTN78060AAST is designed with a number of built-in features to ensure safe operation under various conditions. These features include thermal shutdown, over-current protection, and under-voltage lockout, which safeguard the module and the connected devices from potential damage due to abnormal operating conditions.

This module comes in a small, low-profile package, which is ideal for space-constrained applications. Its surface-mount package allows for efficient assembly during the manufacturing process, reducing production time and cost. Furthermore, the integration of a switcher module like the PTN78060AAST can help reduce the complexity of power supply design, enabling faster time-to-market for new products.

In summary, the PTN78060AAST from Texas Instruments is a robust and versatile power module that offers designers a compact, efficient, and reliable solution for a wide range of power management applications.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess