EN
  • EN
  • DE
  • IT

PTN78060WAZ

Part No PTN78060WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-12.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTN78060W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 7V
Voltage - Input (Max) 36V
Voltage - Output 1 2.5 ~ 12.6V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 94%
Mounting Type Surface Mount
Package / Case 7-SMD Module
Size / Dimension 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm)
Base Product Number PTN78060
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 658009-PTN78060WAZ
Ultra Librarian 3D Model Ultra Librarian PTN78060WAZ CAD Model

Description

Introducing the PTN78060WAZ from Texas Instruments

The PTN78060WAZ is an innovative power module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance, wide-input voltage, adjustable step-down power module is part of the PTN78060 series, which is renowned for its flexibility and efficiency in a variety of applications.

One of the key features of the PTN78060WAZ is its wide input voltage range, which spans from 7V to 36V, making it an ideal choice for systems that experience fluctuations in supply voltage or that require compatibility with a variety of power sources. This versatility is particularly useful in industrial, telecom, and computing applications where stable power is crucial for reliable operation.

The output voltage of the PTN78060WAZ can be adjusted from 2.5V to 12.6V, allowing for customization according to the specific needs of the application. With an output current of up to 3A, this power module can support a range of power-intensive tasks. Additionally, the high efficiency of up to 95% ensures minimal power loss, which is critical for applications where energy consumption is a concern.

Designed with practicality in mind, the PTN78060WAZ comes in a compact, horizontally mounted SIP (single in-line package) that is easy to install in space-constrained environments. The integration of advanced thermal management features allows it to operate reliably over a temperature range of -40°C to 85°C, making it suitable for harsh industrial conditions.

The module also includes built-in features such as overcurrent and overtemperature protection, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions. This emphasis on protection and reliability is consistent with Texas Instruments' commitment to high-quality, durable products.

In summary, the PTN78060WAZ from Texas Instruments is a robust and adaptable power module that offers a combination of wide input voltage range, adjustable output voltage, high efficiency, and compact design, making it a superior choice for designers looking to simplify power supply design and enhance system performance.

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 5V
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 2.5V 50W
Lowest to $95.7625
Murata Power Solutions Inc.
DC DC CONVERTER 0.591-6V 50W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 198W
Lowest to $5.4849
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Lowest to $5.3557
Panasonic
DC DC CONVERTER 28V
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 500W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-5V 80W
Need more? Email Us
AIMTEC
DC DC CONVERTER 5V 1W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1368 $78.2736
4+ $32.1123 $128.4492
6+ $31.1088 $186.6528
8+ $30.1053 $240.8424
10+ $29.1019 $291.0190
13+ $26.0913 $339.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess