EN
  • EN
  • DE
  • IT

PTN78060WAZT

Part No PTN78060WAZT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REG SW WIDE-VIN 3A ADJ HORZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series PTN78060W
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 7V
Voltage - Input (Max) 36V
Voltage - Output 1 2.5 ~ 12.6 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Mounting Style SMD/SMT
Package 7-SMD Module
Size / Dimension 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Power (Watts) - Max 38W
Win Source Part Number 004480-PTN78060WAZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN78060WAZT CAD Model

Description

Product PTN78060WAZT is a high-performance, integrated circuit (IC) from Texas Instruments, a global leader in semiconductor design and manufacturing.

  • Type: 3A, high-efficiency, step-down integrated switch regulator (ISR) module
  • Voltage: Offers adjustable output voltage
  • Input Voltage Range: From 14V to 40V
  • Efficiency: High efficiency, which can reach up to 96%
  • Thermal Performance: Excellent thermal performance
  • Protection: Over-temperature and under-voltage lockout protection
  • Package: Compact, surface-mount package
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 2.5V 50W
Lowest to $95.7625
Pololu Corporation
DC DC CONVERTER 5V 20W
Lowest to $8.3126
Traco Power
DC DC CONVERTER 24V 15W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 75W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 36V 400W
Lowest to $681.3250
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Lowest to $5.3557
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
MPS Industries, Inc.
2.75V TO 6V, 2A, ULTRA-SMALL POW
Lowest to $5.2552

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2985 $78.8955
6+ $21.5783 $129.4698
9+ $20.9039 $188.1351
12+ $20.2297 $242.7564
15+ $19.5553 $293.3295
20+ $17.5324 $350.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess