EN
  • EN
  • DE

PTPS548A29RWWR

Part No PTPS548A29RWWR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description 2.7-V to 16-V input, 15-A synchronous buck converter with remote sense and 4.5-V internal LDO 21-VQFN-HR -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1 mm
Length 4 mm
Number of Pins 21
Thickness 900 µm
Width 3 mm
Win Source Part Number 979393-PTPS548A29RWWR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS548A29RWWR CAD Model

Description

The PTPS548A29RWWR is a state-of-the-art, high-performance integrated circuit from Texas Instruments, renowned for their cutting-edge technology and reliable components. This particular product is designed to meet the rigorous demands of modern electronic applications, providing a robust and efficient solution for power management challenges.

Key Features

  • Voltage Regulation: The PTPS548A29RWWR offers precise voltage regulation, ensuring stable power supply to sensitive electronic components, which is crucial for maintaining performance and longevity.
  • High Efficiency: With its advanced design, this product achieves high efficiency, minimizing energy loss and heat generation, which is essential for compact and high-density applications.
  • Compact Footprint: The device comes in a compact package, making it ideal for space-constrained applications without compromising on power or functionality.
  • Thermal Management: Texas Instruments has integrated superior thermal management features into the PTPS548A29RWWR, allowing it to operate reliably over a wide temperature range and under various load conditions.
  • Flexibility: The versatility of this product allows it to be used in a wide range of applications, from consumer electronics to industrial systems, thanks to its adaptable performance characteristics.

Applications

The PTPS548A29RWWR is designed for a diverse array of applications. It is particularly well-suited for use in:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Computing systems including servers and laptops
  • Industrial control systems
  • Telecommunications infrastructure

Quality and Reliability

As with all Texas Instruments products, the PTPS548A29RWWR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding situations. Customers can trust in the Texas Instruments name and the rigorous testing that backs up every component they produce.

For detailed specifications, application notes, and additional resources, Texas Instruments provides extensive support and documentation, making the integration of the PTPS548A29RWWR into your projects as seamless as possible.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess