EN
  • EN
  • DE

PTPS65988CDRSLR

Part No PTPS65988CDRSLR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834428-PTPS65988CDRSLR
Ultra Librarian 3D Model Ultra Librarian PTPS65988CDRSLR CAD Model

Description

Introducing the PTPS65988CDRSLR Integrated Circuit from Texas Instruments

The PTPS65988CDRSLR is a cutting-edge product from Texas Instruments, designed to meet the rigorous demands of modern electronic applications. This integrated circuit is a testament to Texas Instruments' commitment to innovation and quality, providing a reliable and efficient solution for a wide range of power management tasks.

Key Features:

  • Advanced Power Management: The PTPS65988CDRSLR is equipped with sophisticated power management capabilities that ensure efficient distribution of power to various subsystems within electronic devices. This helps in enhancing the overall performance and extending the battery life of portable devices.
  • USB Type-C and USB PD Support: With the universal adoption of USB Type-C, the PTPS65988CDRSLR is designed to fully support USB Type-C interfaces and Power Delivery (USB PD) specifications. This makes it an ideal choice for applications requiring fast data transfer and versatile power delivery options.
  • Programmable Flexibility: This integrated circuit allows for a high degree of programmability, enabling designers to tailor its operation to meet the specific needs of their applications. This level of customization ensures optimal performance across a variety of use cases.
  • High Integration: The PTPS65988CDRSLR integrates multiple functions into a single chip, which helps to reduce the overall component count, save space on the PCB, and simplify the design process for engineers.
  • Robust Protection Features: Safety is a top priority, and this product includes several protection features such as over-voltage, under-voltage, over-current, and thermal protection. These features safeguard the device and connected components from potential damage caused by electrical anomalies.

Applications:

The versatile nature of the PTPS65988CDRSLR makes it suitable for a broad range of applications, including but not limited to:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Devices
  • Docking Stations
  • Portable Accessories
  • Industrial and Automotive Applications

Whether you're designing the next generation of personal computing devices or looking to enhance the power management system in industrial equipment, the PTPS65988CDRSLR from Texas Instruments is a reliable choice that offers both performance and flexibility. Its advanced features and comprehensive support make it a valuable component in any power management design.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7435 $51.4870
5+ $21.1229 $105.6145
8+ $20.4628 $163.7024
11+ $19.8027 $217.8297
14+ $19.1427 $267.9978
18+ $17.1624 $308.9232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess