EN
  • EN
  • DE

PTV08T250WAH

Part No PTV08T250WAH
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 50-A, 8-V to 14-V INPUT, NON-ISOLATED, WIDE-OUTPUT ADJUST, VERTICAL POWER MODULE w/ TurboTrans™ TECHNOLOGY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTV08T250W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 14V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 50A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting Style Through Hole
Package 21-DIP Module
Size 2.36" L x 0.37" W x 0.95" H (59.9mm x 9.4mm x 24.1mm)
Win Source Part Number 1240705-PTV08T250WAH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTV08T250W
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTV08T250WAH CAD Model

Description

Overview of Texas Instruments PTV08T250WAH

The Texas Instruments PTV08T250WAH is a high-performance, non-isolated module power converter that offers a wide input voltage range and a fully adjustable output voltage. This power module is part of the PTM (Power Train Module) family, designed to provide efficient, reliable power conversion in a variety of applications, ranging from telecommunications and computing to industrial systems. Its small size and high power density make it an excellent choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The PTV08T250WAH operates over a broad input voltage range of 4.5V to 14V, making it versatile for use with various supply voltages.
  • Adjustable Output Voltage: Users can set the output voltage from 0.7V to 5.5V to meet the needs of their specific application, providing great flexibility.
  • High Efficiency: With an efficiency of up to 95%, this power module helps to minimize power loss and heat generation, thus improving system reliability and performance.
  • Output Current: The device can deliver up to 8A of continuous output current, which is suitable for high-power applications.
  • Thermal Performance: The PTV08T250WAH comes with an integrated heat sink and provides excellent thermal performance, ensuring stable operation even at full load.
  • Protection Features: It includes over-current protection, under-voltage lockout, over-temperature protection, and short-circuit protection to safeguard the module and the system it powers.
  • Small Footprint: The compact size of the module is ideal for space-sensitive applications without sacrificing power or efficiency.

Applications

The PTV08T250WAH is a versatile power solution that can be used in a wide array of applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Servers and storage systems
  • Industrial control systems
  • Test and measurement equipment

With its robust design and comprehensive set of features, the Texas Instruments PTV08T250WAH power module is an excellent choice for designers looking for a high-performance, adjustable power supply solution that can be easily integrated into a wide range of electronic systems.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0619 $54.1238
5+ $22.2047 $111.0235
7+ $21.5108 $150.5756
10+ $20.8169 $208.1690
13+ $20.1230 $261.5990
17+ $18.0413 $306.7021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess