EN
  • EN
  • DE

R1B5D038FNR

Part No R1B5D038FNR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 287676-R1B5D038FNR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1B5D038FNR CAD Model

Description

The R1B5D038FNR is a high-performance product from Texas Instruments, a renowned leader in the semiconductor industry.

  • Input Voltage Range: 2.5V to 5.5V
  • Efficiency: Up to 95%
  • Output Voltage Ripple: Low
  • Output Noise: Low
  • Output Voltage: Adjustable
  • Features: Power Save Mode, Over-temperature protection, Over-voltage protection, Under-voltage lockout protection
  • Package: QFN (space-saving)
  • Compliance: RoHS compliant

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess