EN
  • EN
  • DE

RC4558PW

Part No RC4558PW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Amplifier Type General Purpose
Number of Circuits 2
Output Type Differential
Slew Rate 1.7V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 150 nA
Voltage - Input Offset 500 µV
Current - Supply 2.5mA (x2 Channels)
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number RC4558
Standard Package 150 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 659361-RC4558PW
Ultra Librarian 3D Model Ultra Librarian RC4558PW CAD Model

Description

Product Overview: RC4558PW from Texas Instruments

The RC4558PW is a high-performance, dual operational amplifier integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This versatile op-amp is widely recognized for its exceptional audio performance, making it a staple in a variety of audio applications, from professional audio equipment to consumer electronics.

Encapsulated in a TSSOP-8 (Thin Shrink Small Outline Package) configuration, the RC4558PW offers a compact footprint, which is ideal for space-constrained applications. Its small size does not compromise its functionality, as this IC delivers a wide range of features that cater to the demanding requirements of modern electronic circuits.

Key Features:

  • High Gain Bandwidth: The RC4558PW provides a high gain bandwidth product, ensuring that it can handle a wide spectrum of frequencies with minimal signal degradation.
  • Low Noise: With its low noise design, the RC4558PW is perfect for audio applications where clarity and fidelity are paramount.
  • Low Distortion: The IC is engineered to offer low harmonic distortion, which is crucial for maintaining the integrity of the audio signal.
  • Supply Voltage Range: It operates on a wide supply voltage range, making it versatile for use in both single-supply and split-supply operations.
  • Dual Operational Amplifier: The dual op-amp configuration allows for compact circuit designs, reducing the number of components needed in signal processing applications.

Applications:

The RC4558PW is well-suited for an array of applications that require high-quality signal amplification. It is commonly used in:

  • Professional Audio Equipment
  • Consumer Audio and Video Electronics
  • Active Filters
  • Signal Processing Circuits
  • Mixers and Oscillators

As a product of Texas Instruments, the RC4558PW benefits from the company's commitment to quality and reliability. It is a testament to TI's innovation in the field of integrated circuit design, offering both performance and durability that professionals in the electronics industry have come to trust.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7926 $51.5190
155+ $0.6504 $100.8120
240+ $0.6301 $151.2240
330+ $0.6097 $201.2010
425+ $0.5894 $250.4950
570+ $0.5284 $301.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess