EN
  • EN
  • DE

SN74HC244DB

Part No SN74HC244DB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74HC244
Standard Package 70 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671880-SN74HC244DB
Ultra Librarian 3D Model Ultra Librarian SN74HC244DB CAD Model

Description

SN74HC244DB - Octal Buffer/Line Driver from Texas Instruments

The SN74HC244DB is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the industry leaders in semiconductor design. This particular chip belongs to the HC family and is an octal buffer and line driver designed to be used in applications that require high current drive capability and buffering with performance matching or exceeding that of the HC240 devices.

Key Features:

  • Wide Operating Voltage Range: The SN74HC244DB operates over a wide voltage range from 2 V to 6 V, making it suitable for various applications and logic systems.
  • High-Current Drive: This device can source or sink up to 15 mA at its outputs, providing reliable high-current drive capabilities.
  • Low Power Consumption: Its typical low power consumption is a hallmark of the HC family, ensuring energy efficiency in your designs.
  • High Noise Immunity: True logic-level performance is achieved with high noise immunity, making the SN74HC244DB robust in challenging electrical environments.
  • Non-Inverting Buffers: With non-inverting buffers, the device provides a straightforward signal path from input to output.

Applications:

The SN74HC244DB is versatile and can be used in a wide range of applications, including:

  • Bus driving for data and address lines
  • Signal buffering and isolation
  • Memory address driving
  • Support in high-speed systems where signal integrity is paramount

Package and Quality:

Encased in an SSOP (Shrink Small-Outline Package), the SN74HC244DB offers a compact footprint suitable for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, ensuring that this product meets stringent industry requirements and is suitable for commercial, industrial, and even automotive applications where reliability is critical.

Conclusion:

With its robust performance, wide operating voltage range, and high-current drive capability, the SN74HC244DB from Texas Instruments stands out as an excellent choice for designers looking for an octal buffer/line driver. Its compatibility with a broad spectrum of applications and the assurance of quality from a trusted manufacturer make it a go-to component for electronic systems requiring reliable signal buffering and driving capabilities.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2375 $51.0625
515+ $0.1949 $100.3735
795+ $0.1888 $150.0960
1,095+ $0.1827 $200.0565
1,415+ $0.1767 $250.0305
1,895+ $0.1584 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,263 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess