EN
  • EN
  • DE

REF3020AIDBZ

Part No REF3020AIDBZ
Manufacturer Texas Instruments
Description V-Ref Precision 2.048V 25mA 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16
Reference case SOT23
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720069-REF3020AIDBZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name REF3020
Introduction Date June 20, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian REF3020AIDBZ CAD Model

Description

The REF3020AIDBZ from Texas Instruments is a high-precision, low-power, low-dropout voltage reference. This device is part of Texas Instruments' family of fixed and adjustable voltage references that are designed to be stable and reliable over a wide range of operating conditions. The REF3020AIDBZ is particularly well-suited for portable and battery-powered applications where power efficiency is crucial.

Key Features

  • Output Voltage: The REF3020AIDBZ provides a fixed 2.048V output, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring precise data conversion in mixed-signal applications.
  • High Accuracy: This device offers an initial accuracy of ±0.2% (max) and a temperature coefficient of 50ppm/°C (max), which ensures reliable performance over a wide temperature range.
  • Low Dropout Voltage: With a low dropout voltage, the REF3020AIDBZ can maintain accurate output even when the supply voltage is very close to the output voltage, enhancing the efficiency of the overall system.
  • Low Power Consumption: It has a very low quiescent current of 5µA (typical), which is ideal for battery-operated devices, helping to extend battery life.
  • Stable with Capacitive Loads: The REF3020AIDBZ is stable with capacitive loads up to 10µF, providing design flexibility and ease of use.
  • Small Package Size: Available in a small SOT-23-3 package, the device minimizes the footprint on the PCB, which is critical in space-constrained applications.

Applications

The REF3020AIDBZ voltage reference is ideal for a wide range of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical instruments
  • Industrial control systems
  • Precision analog-to-digital and digital-to-analog conversion

In conclusion, the REF3020AIDBZ from Texas Instruments is a robust, high-accuracy voltage reference that offers excellent performance for applications requiring precise voltage references. Its low power consumption, stability with capacitive loads, and small form factor make it an excellent choice for a multitude of electronic designs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3601 $50.4140
300+ $0.3374 $101.2200
465+ $0.3260 $151.5900
660+ $0.3032 $200.1120
860+ $0.2918 $250.9480
1,070+ $0.2804 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,080 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess