EN
  • EN
  • DE

REF3033AIDBZRG4

Part No REF3033AIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 25mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 36μVp-p
Noise - 10Hz to 10kHz 105μVrms
Voltage - Input 3.35 V to 5.5 V
Operating Supply Current 50μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091771-REF3033AIDBZRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian REF3033AIDBZRG4 CAD Model

Description

Product Overview: REF3033AIDBZRG4

The REF3033AIDBZRG4 is a high-precision, low-power voltage reference IC from Texas Instruments, designed to ensure stability and accuracy in a wide range of applications. This device is part of TI's family of fixed-voltage references that are ideal for precision data converters and general-purpose analog circuits due to their excellent temperature drift and low noise performance.

Key Features

  • Low Dropout Voltage: The REF3033 is capable of a low dropout voltage, making it suitable for battery-powered and portable devices where power efficiency is crucial.
  • Precision Voltage: It provides a fixed 3.3V output voltage with high accuracy, ensuring reliable performance in critical applications.
  • Low Power Consumption: With a quiescent current of only 30μA (typical), it is optimized for energy-sensitive circuits.
  • High Output Current: This voltage reference can source up to 25mA and sink up to 5mA, accommodating a diverse range of load conditions.
  • Excellent Temperature Stability: The device features a low temperature coefficient, maintaining voltage accuracy over a wide temperature range.
  • Low Noise: It exhibits low output noise, which is essential for high-precision analog and mixed-signal applications.
  • Small Package: The REF3033AIDBZRG4 comes in a small, surface-mount package, making it ideal for space-constrained applications.

Applications

  • Portable and Battery-Powered Equipment
  • Data Acquisition Systems
  • Precision Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Medical Instruments
  • Industrial Process Control Systems

With its combination of features, the REF3033AIDBZRG4 from Texas Instruments is a robust choice for designers who require a stable voltage reference that does not compromise on power efficiency or accuracy. Whether it's for portable medical devices or industrial instrumentation, this voltage reference IC ensures consistent performance and reliability in a variety of challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $24.7389
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.08% 10 mA SOT-6
Lowest to $3.0809
Analog Devices Inc.
IC VREF SERIES 0.02% 8LCC / Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-CLCC (5x5)
Lowest to $92.5374
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2671 $100.1625
585+ $0.2581 $150.9885
835+ $0.2400 $200.4000
1,085+ $0.2310 $250.6350
1,355+ $0.2220 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,930 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess