The REF3225 from Texas Instruments is a high-precision, low-power, low-dropout voltage reference. This device is part of TI's family of fixed-series voltage references, designed to ensure stability and accuracy in a variety of applications. With its small size and excellent temperature stability, the REF3225 is ideal for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.
Key Features
- Precision Output: The REF3225 offers a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.1%.
- Low Dropout Voltage: It operates with a very low dropout voltage, significantly reducing the power consumption and making it suitable for battery-operated devices.
- High Stability: With a temperature coefficient of just 10ppm/°C, users can expect reliable performance over a wide temperature range.
- Low Power: The device is optimized for low power consumption, drawing a quiescent current of only 75µA (typical).
- Small Package Options: Available in tiny, surface-mount packages such as SOT-23 and SC70, the REF3225 is perfect for space-constrained applications.
Applications
The REF3225 is versatile and can be used in various applications that require a stable voltage reference. Common uses include:
- Data acquisition systems
- Portable and battery-powered equipment
- Precision instrumentation
- Microcontroller Reference
- Industrial control systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the REF3225 is no exception. It is designed to meet stringent industry standards, ensuring both the performance and reliability that engineers have come to expect from TI products.
Support and Resources
For additional information, Texas Instruments provides extensive support resources, including datasheets, application notes, and design tools. Engineers can access these resources on the TI website to help streamline the design process and bring their products to market faster.