EN
  • EN
  • DE
  • IT

REF5025

Part No REF5025
Manufacturer Texas Instruments
Description Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242349-REF5025
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Automation & Process Control, Medical, Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian REF5025 CAD Model

Description

The REF5025 from Texas Instruments is a high-precision voltage reference, designed to ensure stability and accuracy for high-end precision applications. This device offers a 2.5V output with exceptional low noise and very low temperature drift, making it an ideal choice for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuitry requiring a stable reference voltage.

Key Features

  • High Accuracy: The REF5025 boasts an impressive initial accuracy of ±0.05%, ensuring reliable performance for precision applications.
  • Low Noise: With a low noise output of 3 µVPP/V, it minimizes the impact of voltage reference noise on system performance, which is critical for high-resolution measurements.
  • Temperature Coefficient: A low temperature coefficient of 8 ppm/°C (max) over the full temperature range (-40°C to +125°C) provides consistent performance despite temperature variations.
  • Long-Term Stability: Demonstrating excellent long-term stability, the REF5025 ensures consistent voltage reference over time, which is vital for maintaining system accuracy.
  • Output Current: This device can source up to 10 mA and sink up to 5 mA, offering flexibility in a range of applications.
  • Dropout Voltage: The low dropout voltage allows the REF5025 to function efficiently with a minimal difference between the supply voltage and the output voltage, reducing power consumption.

Applications

The REF5025's precision and robustness make it suitable for a wide array of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Medical equipment
  • Test and measurement equipment
  • Industrial control systems
  • Professional audio equipment

Support and Resources

Texas Instruments provides extensive support and resources for the REF5025, including detailed datasheets, application notes, and design tools to assist engineers in integrating this voltage reference into their designs with confidence and ease.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess