Texas Instruments presents the REG101NA-3.0/250, a high-precision, low-power, low-dropout voltage regulator that stands out in the market for its exceptional performance and reliability. This regulator is specifically designed to deliver a fixed output of 3.0 volts with an output current of up to 250 mA, making it an ideal choice for battery-powered and low-voltage applications.
Key Features
- Low Dropout Voltage: The REG101NA-3.0/250 boasts a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- High Accuracy: With an output voltage accuracy of ±1%, this regulator provides precise voltage control, crucial for sensitive electronic components.
- Low Quiescent Current: The device's quiescent current is exceptionally low, making it suitable for battery-operated devices where power conservation is critical.
- Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the regulator and the application from potential damage due to excessive heat or load conditions.
- Noise Reduction: A noise reduction pin allows the connection of an external capacitor to reduce output noise, a feature particularly beneficial for RF and precision analog applications.
Applications
The REG101NA-3.0/250 is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Portable and handheld equipment
- Medical devices
- Linear power supplies
- Instrumentation
- Microprocessor supply
Package and Availability
This voltage regulator is available in a 5-pin SOT-23 package, which is not only space-saving but also amenable to high-density mounting, making it a perfect fit for compact circuit designs. For designers and engineers looking for reliable power management solutions, the REG101NA-3.0/250 from Texas Instruments represents a robust option, combining performance with practicality.
For detailed specifications, application notes, and further information, customers are encouraged to visit the Texas Instruments official website or contact their local sales representative.