EN
  • EN
  • DE

REG102NA-3

Part No REG102NA-3
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT23-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 726306-REG102NA-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REG102NA-3 CAD Model

Description

Texas Instruments REG102NA-3 Voltage Regulator

The REG102NA-3 is a high-precision, low-dropout voltage regulator from Texas Instruments, designed to deliver a fixed output of 3 volts with outstanding performance. This regulator is a part of the REG102 series, known for their reliability and efficiency in a wide range of applications.

Key Features:

  • Low Dropout Voltage: The REG102NA-3 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
  • High Accuracy: With an output voltage accuracy of ±0.5%, this regulator maintains a consistent voltage supply, which is crucial for sensitive electronics.
  • Low Noise: It features a low noise output, which is particularly important for RF and precision analog circuits.
  • Fast Transient Response: The device is capable of a fast transient response, which helps in maintaining output voltage stability during rapid load changes.
  • Thermal Protection: The REG102NA-3 includes built-in thermal shutdown protection to prevent damage from overheating.

Applications:

This voltage regulator is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Reference Voltage Sources
  • High-Efficiency Linear Power Supplies
  • Post-Regulation for Switching Supplies

Package and Availability:

The REG102NA-3 is available in a 5-pin SOT-23 package, which is suitable for compact PCB layouts. Its small footprint makes it an excellent choice for space-constrained applications. For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

Technical Support and Resources:

Texas Instruments provides comprehensive technical support for the REG102NA-3, including datasheets, application notes, and design resources to assist engineers in integrating this voltage regulator into their designs with ease.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess