EN
  • EN
  • DE

TPS62130

Part No TPS62130
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-17V 3A Step-Down Converter in 3x3 QFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272855-TPS62130
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Embedded Design & Development, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS62130 CAD Model

Description

Product Overview: TPS62130 from Texas Instruments

The TPS62130 is a high-efficiency synchronous step-down DC/DC converter designed by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive line of power management integrated circuits and is tailored for applications requiring a high-performance, adjustable power supply.

Key Features:

  • Wide Input Voltage Range: The TPS62130 operates with an input voltage range from 3V to 17V, making it versatile for various applications, including those powered by multi-cell batteries or regulated 5V and 12V power rails.
  • Adjustable Output Voltage: It provides an adjustable output voltage that can be set from 0.9V to 6V, allowing designers to use the same part for multiple designs with different voltage requirements.
  • High Efficiency: With its synchronous step-down converter design, the TPS62130 achieves up to 95% efficiency, which helps to minimize heat generation and improve overall system performance.
  • Compact Solution: The device supports up to 3A of continuous output current in a small QFN package, making it an ideal choice for space-constrained applications.
  • Power Save Mode: It includes a Power Save Mode for light-load efficiency, which significantly extends battery life in portable devices.

Applications:

The TPS62130 is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Tablets, smartphones, and mobile devices
  • Data communication systems
  • Power supplies for Field Programmable Gate Arrays (FPGAs), Digital Signal Processors (DSPs), and Microprocessors

Quality and Reliability:

TI is known for its commitment to quality and reliability, and the TPS62130 is no exception. It is designed to meet the rigorous demands of modern electronic devices and to ensure a long operational life. Furthermore, TI provides comprehensive technical support and design resources, including datasheets, reference designs, and simulation tools, to assist engineers in integrating the TPS62130 into their projects effectively.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess