EN
  • EN
  • DE

REG103FA-AKTTTG3

Part No REG103FA-AKTTTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 500mA Low-Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 1.295V
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.28V @ 500mA
Output Current 500mA
Operating Supply Current 0.7mA ~ 1.3mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1242399-REG103FA-AKTTTG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REG103
Introduction Date April 01, 2007
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REG103FA-AKTTTG3 CAD Model

Description

The REG103FA-AKTTTG3 is a high-performance, low-dropout voltage regulator from Texas Instruments, designed to deliver a continuous output current of up to 500mA. This device is an excellent choice for a wide range of applications, thanks to its low dropout voltage and low noise output, which is essential for maintaining the integrity of power supply in sensitive electronic circuits.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage, ensuring a stable power supply for your circuits.
  • High Output Current: Capable of delivering up to 500mA, making it suitable for moderate to high-power applications.
  • Low Dropout Voltage: This feature allows the regulator to continue providing a regulated output even when the input-to-output voltage differential is very low, enhancing efficiency and battery life in portable devices.
  • Thermal and Overcurrent Protection: Built-in protection mechanisms safeguard the device against excessive temperature and current, enhancing its reliability and longevity.
  • Low Noise Performance: The design minimizes output noise, a critical factor for applications such as RF circuits and audio amplification that require clean power supply.

Applications

The REG103FA-AKTTTG3 is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable media players
  • Handheld communication equipment
  • Audio and RF applications
  • Microcontroller power supplies

Package and Quality

Encased in a robust package, the REG103FA-AKTTTG3 is designed to withstand challenging environments while maintaining its performance. Texas Instruments' commitment to quality ensures that this voltage regulator meets the highest industry standards for reliability and performance.

Conclusion

Overall, the REG103FA-AKTTTG3 from Texas Instruments stands out as a reliable and efficient solution for applications requiring a stable and low-noise power supply. Its combination of features makes it an excellent choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess