EN
  • EN
  • DE

FSCQ0565RTYDTU

Part No FSCQ0565RTYDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLBACK TO220F-5L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)
Manufacturer ON Semiconductor
Series FSCQ
Package Tube
Part Status Obsolete
Supply Voltage 9V ~ 20V
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Through Hole
Package TO-220-5 Full Pack (Formed Leads)
Case / Package TO-220F-5L (Forming)
Family Name FSCQ0
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919387-FSCQ0565RTYDTU
Ultra Librarian 3D Model Ultra Librarian FSCQ0565RTYDTU CAD Model

Description

The FSCQ0565RTYDTU is a cutting-edge power switch developed by ON Semiconductor, designed for high efficiency and reliability in power supply applications. This versatile component integrates a quasi-resonant controller and a SenseFET, specifically tailored for efficient power management in a compact package.

Key Features

  • Quasi-Resonant Operation: The device operates in quasi-resonant mode, which minimizes switching losses and improves overall efficiency, especially beneficial in reducing electromagnetic interference (EMI).
  • Built-in SenseFET: The integration of a high-voltage SenseFET allows for simplified circuit design and enhances system reliability by reducing the number of external components required.
  • Advanced Protection Features: It includes various protection mechanisms such as overvoltage protection (OVP), overload protection (OLP), and thermal shutdown (TSD), ensuring safe operation under abnormal conditions.
  • Adjustable Peak Current Limit: This feature enables the optimization of the power supply design to meet specific application requirements, providing flexibility to engineers.
  • Green Mode Operation: When the power demand is low, the FSCQ0565RTYDTU enters a green mode, significantly reducing standby power consumption, which is ideal for energy-saving applications.

Applications

The FSCQ0565RTYDTU is suitable for a wide range of power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Adapters for Chargers
  • Power Supplies for LCD Monitors and TVs
  • Audio/Video Power Supplies

Technical Specifications

  • Package: TO-220F-5L
  • Power Range: Suitable for power operations up to 650V
  • Switching Frequency: Operates at a frequency range that enhances efficiency and allows for smaller external components.

ON Semiconductor's FSCQ0565RTYDTU is a robust power switch that offers a high level of integration, making it an excellent choice for designers looking to enhance power supply performance while maintaining cost-effectiveness and simplifying the design process.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0926 $60.0930
130+ $0.8974 $116.6620
200+ $0.8686 $173.7200
275+ $0.8408 $231.2200
360+ $0.8131 $292.7160
480+ $0.7288 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess