EN
  • EN
  • DE

REG103GA-2.5/2K5

Part No REG103GA-2.5/2K5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.5A SOT223-6 / LDO Regulator Pos 2.5V 0.5A 6-Pin(5+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.28V @ 500mA
Output Current 500mA
Operating Supply Current 0.7mA ~ 1.3mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-223-6
Manufacturer Package SOT-223-6
Win Source Part Number 793104-REG103GA-2.5/2K5
Popularity Medium
Supply and Demand Status Limited
Family Name REG103-25
Introduction Date October 31, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REG103GA-2.5/2K5 CAD Model

Description

The REG103GA-2.5/2K5 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a well-regulated 2.5V output from a variable input voltage source. This regulator is ideal for a wide range of applications, including battery-powered devices, portable media players, and other low-voltage electronics that require a stable power supply.

Key Features

  • Output Voltage: Fixed 2.5V output with high accuracy.
  • Dropout Voltage: Low dropout performance ensures efficient operation, even with input voltages close to the output voltage.
  • Output Current: Capable of delivering up to 500mA of continuous output current.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating.
  • Noise Reduction: Low output noise makes it suitable for sensitive RF and analog circuitry.
  • Stable with Low-ESR Capacitors: Stable with ceramic capacitors, which reduces the size and cost of the external components.

Applications

The REG103GA-2.5/2K5 is versatile and can be used in a variety of applications. Some common uses include:

  • Portable electronics
  • Wireless communication devices
  • Power supplies for DSPs and microcontrollers
  • Linear power supplies
  • Post-regulation for switching power supplies

Package and Quality

The REG103GA-2.5/2K5 is available in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured under strict quality control standards, ensuring reliable performance and longevity in the field.

Conclusion

With its precise voltage regulation, low dropout, and robust protection features, the REG103GA-2.5/2K5 from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator for their electronic projects. Its compatibility with low-ESR capacitors and low noise output further enhance its suitability for a wide range of applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5443 $53.1645
35+ $2.9082 $101.7870
54+ $2.8173 $152.1342
74+ $2.7264 $201.7536
95+ $2.6356 $250.3820
127+ $2.3629 $300.0883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess