EN
  • EN
  • DE

REG103GA-5

Part No REG103GA-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.28V @ 500mA
Output Current 500mA
Operating Supply Current 0.7mA to 1.3mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 1091926-REG103GA-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG103GA-5 CAD Model

Description

The REG103GA-5 is a high-performance, low-noise voltage regulator from Texas Instruments, designed to deliver a consistent 5V output with a remarkable degree of precision. This regulator is part of TI's REG103 series, known for their reliability and efficiency in a wide range of applications.

Key Features

  • Output Voltage: The REG103GA-5 provides a fixed output voltage of 5V, which is ideal for digital circuits and microcontroller-based systems that require stable power supply.
  • High Accuracy: With an impressive output accuracy of ±1%, this regulator ensures that the voltage supplied to your devices is consistent and reliable.
  • Low Dropout Voltage: The low dropout (LDO) feature of this regulator means it can maintain output voltage regulation with a minimal difference between the input and output voltages, making it highly efficient for battery-operated devices.
  • Low Noise: The REG103GA-5 is designed to minimize output noise, a critical feature for sensitive applications such as audio or RF circuits.
  • High Output Current: Capable of delivering an output current of up to 500mA, this regulator can power a wide range of components without performance degradation.
  • Thermal Protection: The built-in thermal shutdown feature protects the device against overheating, thereby ensuring long-term stability and reliability.
  • Fast Transient Response: This regulator responds quickly to changes in load, which is essential for applications with varying power demands.

Applications

The REG103GA-5 is versatile and can be used in several applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Peripheral power supplies for computers
  • Reference voltage sources
  • Audio and RF applications

Package and Availability

The REG103GA-5 comes in a DDPAK/TO-263 package, which is suitable for surface mount technology (SMT) and provides good heat dissipation. It is available for purchase through Texas Instruments' distributors and online stores.

For engineers and designers looking for a reliable, low-noise, and accurate voltage regulator, the REG103GA-5 from Texas Instruments is an outstanding choice that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2082 $50.4574
17+ $5.9144 $100.5448
27+ $5.7296 $154.6992
37+ $5.5447 $205.1539
47+ $5.3599 $251.9153
63+ $4.8054 $302.7402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,577 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess