EN
  • EN
  • DE

PIC18F6627-I/PT

Part No PIC18F6627-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/80-Pin, 1-Mbit, Enhanced Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1238291-PIC18F6627-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F6627
Introduction Date October 19, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F6627-I/PT CAD Model

Description

Microchip Technology's PIC18F6627-I/PT Microcontroller

The PIC18F6627-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18F family, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This MCU is well-suited for projects that require advanced features and robust functionality in a compact package.

Key Features:

  • Core Processor: Enhanced PIC
  • Maximum Speed: 40MHz
  • Program Memory Size: 64KB (32K x 16)
  • RAM Size: 3,904 Bytes
  • Data EEPROM: 1KB
  • Digital I/O Pins: 52
  • Supply Voltage Range: 4.2V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Packaging: 64-TQFP

The PIC18F6627-I/PT boasts an advanced RISC architecture with a C compiler optimized instruction set, which enables rapid execution of instructions and efficient use of program memory. With its 10-bit, 13-channel Analog-to-Digital Converter (ADC), this MCU can handle complex analog inputs, making it ideal for sensor interfacing and data acquisition tasks.

Communication is a strong suit of this MCU, featuring multiple serial communication modules, including USART, SPI, and I²C for versatile connectivity options. Its robust interrupt handling capabilities, coupled with numerous timers/counters, provide precision control for time-sensitive operations.

Security and data integrity are also prioritized in the design of the PIC18F6627-I/PT. It includes features like Flash program memory write protection and a Watchdog Timer to ensure reliable operation even in harsh conditions. Moreover, the MCU offers power-saving modes such as Idle and Sleep modes, which are crucial for battery-operated devices.

Its 64-pin TQFP (Thin Quad Flat Pack) package allows for a compact footprint on the PCB, making it an excellent choice for space-constrained applications. In summary, the PIC18F6627-I/PT from Microchip Technology is a powerful and versatile microcontroller that delivers the performance and features needed for complex electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2253 $55.1385
100+ $1.0054 $100.5400
155+ $0.9740 $150.9700
215+ $0.9425 $202.6375
275+ $0.9111 $250.5525
370+ $0.8169 $302.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess