EN
  • EN
  • DE

REG104GA-3/2K5G4

Part No REG104GA-3/2K5G4
Manufacturer Texas Instruments
Description DMOS 1A Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242424-REG104GA-3/2K5G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REG104GA-3/2K5G4 CAD Model

Description

The REG104GA-3/2K5G4 is a high-performance, low-dropout (LDO) voltage regulator from the esteemed semiconductor manufacturer, Texas Instruments. This product is designed to deliver a fixed output of 3.3 volts with an output current capacity of up to 1 Ampere, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

Key Features

  • High Output Accuracy: The REG104GA-3/2K5G4 offers an impressive output voltage accuracy, ensuring that your application receives a consistent voltage supply without significant deviation.
  • Low Dropout Voltage: With a low dropout voltage, this LDO regulator can maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency in your system.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding your application from potential damage due to excessive heat or current.
  • Fast Transient Response: The regulator provides a fast transient response, which is critical for applications that experience rapid changes in load, ensuring stable performance under dynamic conditions.
  • Low Noise Performance: Thanks to its excellent design, the REG104GA-3/2K5G4 operates with low noise, making it suitable for sensitive applications such as audio or RF circuits.

Applications

The versatility of the REG104GA-3/2K5G4 allows it to be used in a diverse array of electronic applications, including:

  • Battery-powered devices
  • Portable media players
  • Microprocessor/microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

Product Specifications

Attribute Details
Manufacturer Texas Instruments
Output Voltage 3.3V
Output Current Up to 1A
Dropout Voltage Low
Package SOT-223
Protection Features Thermal Shutdown, Overcurrent Protection

With its robust feature set and reliable performance, the REG104GA-3/2K5G4 LDO voltage regulator from Texas Instruments stands out as a top choice for engineers and designers looking to ensure a stable power supply in their electronic products.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1446 $50.0122
18+ $5.8623 $105.5214
27+ $5.6791 $153.3357
37+ $5.4959 $203.3483
48+ $5.3127 $255.0096
63+ $4.7631 $300.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess