EN
  • EN
  • DE

REG710NA-2.7/3K

Part No REG710NA-2.7/3K
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 2.7V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.7V
Output Current 30mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1091990-REG710NA-2.7/3K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG710NA-2.7/3K CAD Model

Description

Introducing the REG710NA-2.7/3K from Texas Instruments

The REG710NA-2.7/3K is a highly efficient, compact, switchable DC-DC converter designed by Texas Instruments, a leader in semiconductor solutions. This innovative device offers a step-up power solution that is ideal for battery-powered and low-power applications. The REG710NA-2.7/3K is designed to maintain a high level of power efficiency across a wide range of load conditions, making it a versatile choice for designers looking to maximize battery life and minimize power consumption.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage as low as 1.8V and up to 5.5V, accommodating a variety of power sources, including single-cell batteries.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 2.7V to 5.5V, which provides flexibility in powering different circuit components.
  • High Efficiency: With its high efficiency of up to 96%, the REG710NA-2.7/3K ensures minimal energy loss during voltage conversion, which is essential for extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current of only 17µA, further enhancing its suitability for battery-powered applications where power conservation is critical.
  • Automatic Step-Up/Step-Down Operation: This allows the converter to maintain a stable output voltage even when the input voltage fluctuates above or below the output voltage.
  • Small Package Size: The REG710NA-2.7/3K is available in a tiny 6-pin SOT-23 package, which is perfect for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring reliable performance and longevity.

Applications

The REG710NA-2.7/3K is suitable for a wide array of applications, particularly where space and power efficiency are paramount. These include:

  • Portable and handheld devices
  • Wireless mice and keyboards
  • Personal medical devices
  • Power supply for sensors and small motors
  • Energy harvesting systems

With its combination of high efficiency, flexible voltage options, and compact form factor, the REG710NA-2.7/3K from Texas Instruments is an excellent choice for designers who require a reliable and versatile power management solution.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5273 $53.4555
80+ $1.2532 $100.2560
125+ $1.2141 $151.7625
175+ $1.1749 $205.6075
225+ $1.1357 $255.5325
295+ $1.0182 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess