EN
  • EN
  • DE

REG711EA-3.3/250

Part No REG711EA-3.3/250
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 50mA SWITCHED-CAP DC/DC CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 5.5V
Output Voltage 3.3V
Output Current 50mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1242466-REG711EA-3.3/250
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REG711
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REG711EA-3.3/250 CAD Model

Description

Product Overview: REG711EA-3.3/250 from Texas Instruments

The REG711EA-3.3/250 is a highly efficient, compact, step-up DC-DC converter from the renowned semiconductor manufacturer Texas Instruments. This versatile component is designed to provide a fixed output voltage of 3.3V from an input voltage ranging between 1V to 5.5V, making it an ideal choice for battery-powered and low-power applications.

Key Features

  • Output Voltage: The REG711EA-3.3/250 ensures a stable output of 3.3V, which is essential for consistent performance in electronic circuits.
  • Output Current: It can deliver up to 250 mA of output current, catering to a wide range of power requirements for various devices.
  • High Efficiency: With its high efficiency, this DC-DC converter helps in prolonging battery life, which is critical for portable devices.
  • Low Input Voltage: The ability to operate with input voltages as low as 1V allows the REG711EA-3.3/250 to be used with a single-cell battery, increasing its versatility.
  • Automatic Step-Up/Step-Down: This feature enables the converter to maintain a stable output even when the input voltage fluctuates above or below the output voltage.
  • Thermal Protection: The built-in thermal shutdown function protects the device from overheating, ensuring reliable operation and longevity.
  • Small Package Size: The compact form factor of the REG711EA-3.3/250 is perfect for space-constrained applications.

Applications

The REG711EA-3.3/250 is suitable for a variety of applications, including but not limited to:

  • Handheld Devices
  • Portable Media Players
  • Wireless Peripherals
  • GPS Receivers
  • Medical Instruments
  • Low-Power Sensors

With its excellent power conversion efficiency and low quiescent current, the REG711EA-3.3/250 is designed to maximize battery life, which is crucial for modern portable electronics. The device's small footprint and minimal external component requirement make it a practical choice for designers looking to streamline their power management solutions.

Overall, the REG711EA-3.3/250 from Texas Instruments is a reliable and efficient solution for a wide range of power conversion needs, offering the performance and quality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0802 $54.0100
115+ $0.8864 $101.9360
175+ $0.8587 $150.2725
245+ $0.8310 $203.5950
315+ $0.8033 $253.0395
420+ $0.7202 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,735 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess