EN
  • EN
  • DE

FDD86369-F085

Part No FDD86369-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 90A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 21 Weeks
Features N-Channel 80 V 90A (Tc) 150W (Tj) Surface Mount TO-252AA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252AA
Family Name FDD86369
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDD86369_F085CT, FDD86369_F085CT-ND, FDD86369_F085TR, FDD86369_F085DKR-ND, FDD86369-F085DKR, FDD86369_F085TR-ND, FDD86369_F085, FDD86369_F085DKR, FDD86369-F085CT, FDD86369-F085TR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871632-FDD86369-F085
Ultra Librarian 3D Model Ultra Librarian FDD86369-F085 CAD Model

Description

ON Semiconductor FDD86369-F085 PowerTrench® MOSFET

The ON Semiconductor FDD86369-F085 is a high-performance PowerTrench® MOSFET designed to deliver efficient power management and switching with low on-state resistance. This device is a perfect fit for applications requiring high current and high voltage handling capabilities, such as power supplies, motor controls, and inverter circuits. Its advanced technology ensures that it operates with excellent thermal characteristics, contributing to a more reliable and long-lasting performance in demanding environments.

The FDD86369-F085 MOSFET comes in a robust and compact TO-252 (DPAK) package, which not only saves space on the PCB but also offers a low thermal resistance path for enhanced heat dissipation. This package is well-suited for automated assembly processes, making it a convenient choice for mass production requirements.

Key Features:

  • Low RDS(on): The device boasts an extremely low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • High Voltage Tolerance: With a drain-to-source voltage (VDSS) of 100V, the FDD86369-F085 can handle high voltage applications with ease.
  • High Current Capacity: It supports a continuous drain current (ID) of up to 80A, making it suitable for high-power applications.
  • Fast Switching Speed: The fast switching characteristics of this MOSFET reduce switching losses and improve performance in high-frequency circuits.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process optimizes the device for low gate charge (QG), which enhances switching performance.

Applications:

  • DC-DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Systems
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)

The FDD86369-F085 is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient solutions for a wide range of power management applications. Its combination of low on-state resistance, high voltage and current capabilities, and fast switching speeds make it an excellent choice for designers looking to optimize their power circuitry for both performance and size.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4449 $50.5715
85+ $1.1856 $100.7760
135+ $1.1486 $155.0610
180+ $1.1115 $200.0700
235+ $1.0745 $252.5075
315+ $0.9633 $303.4395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,577 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess