EN
  • EN
  • DE

74LCX373WM

Part No 74LCX373WM
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Low Voltage Octal Transparent Latch with 5V Tolerant Inputs and Outputs | IC LATCH TRANSP OCT LV 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74LCX373
Manufacturer Pack Quantity 1,080
MSL Level 1 (Unlimited)
Win Source Part Number 1132384-74LCX373WM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX373WM CAD Model

Description

Product Overview: 74LCX373WM from ON Semiconductor

The 74LCX373WM is a high-performance, octal transparent latch with 3-state outputs from ON Semiconductor. This integrated circuit is designed for low voltage operation and is part of the LCX family, which is well-suited for interfacing with 5V systems. It is a crucial component in a wide range of digital applications, including computers, communication devices, and data processing systems.

Key Features

  • Low Voltage Operation: The 74LCX373WM operates at a voltage range of 2.3V to 3.6V, making it ideal for battery-operated and low-power applications.
  • High-Speed Operation: With a typical propagation delay of only 4.5 ns at 3.3V, this latch is designed for high-speed systems, enabling efficient data flow and processing.
  • Power Down High Impedance Inputs and Outputs: This feature ensures that the device's inputs and outputs enter a high-impedance state when powered down, minimizing power consumption.
  • 5V Tolerant Inputs: Inputs can tolerate 5V without sustaining damage, allowing for direct interfacing with 5V logic signals without the need for additional level shifting components.
  • Support for Live Insertion and Withdrawal: The 74LCX373WM is designed to allow for the insertion or removal of the IC in a live system without causing glitches or disruptions to the data line.

Applications

The versatility of the 74LCX373WM makes it suitable for a broad array of applications. It is commonly used in:

  • Data storage and retrieval systems where temporary data holding is required.
  • Interface and bus driver applications, where data integrity during live insertion is crucial.
  • Systems that require a bridge between 3.3V and 5V logic levels.

Product Specifications

The 74LCX373WM is offered in a 20-SOIC package, ensuring a compact footprint on printed circuit boards (PCBs). The device features eight latches with 3-state outputs, allowing for bidirectional data flow when used in bus-oriented systems. Its low power consumption and robust ESD tolerance make it a reliable choice for designers looking to create efficient, high-speed digital circuits.

With ON Semiconductor's commitment to quality, the 74LCX373WM is manufactured to the highest standards, ensuring performance and reliability for critical applications where dependable data latching is a necessity.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess