EN
  • EN
  • DE

REG711EA-3.3

Part No REG711EA-3.3
Manufacturer Texas Instruments
Description 50mA SWITCHED-CAP DC/DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242465-REG711EA-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG711EA-3.3 CAD Model

Description

Product Overview: REG711EA-3.3

The REG711EA-3.3 is a highly efficient, compact, step-up DC-DC converter designed and manufactured by Texas Instruments. This versatile voltage regulator is specifically engineered to meet the needs of low-power applications that require a higher voltage output from a lower voltage input. With its fixed output voltage of 3.3V, the REG711EA-3.3 is an ideal solution for powering devices that require a stable and reliable power source.

Key Features

  • Fixed Output Voltage: The device provides a steady 3.3V output, which is suitable for a wide range of low-power electronics.
  • High Efficiency: With its advanced design, the REG711EA-3.3 offers an efficiency up to 96%, minimizing energy loss and heat generation.
  • Low Input Voltage: It operates with an input voltage range from 1.8V to 5.5V, making it compatible with various battery technologies and power sources.
  • Automatic Step-Up/Step-Down Operation: The converter seamlessly transitions between step-up and step-down modes, ensuring consistent output even with fluctuating input voltages.
  • Low Quiescent Current: The device features a low quiescent current, which is crucial for battery-powered applications where extending battery life is a priority.
  • Small Package: Housed in a compact MSOP-8 package, the REG711EA-3.3 saves valuable board space and is easy to integrate into space-constrained designs.

Applications

The REG711EA-3.3 is particularly suited for portable devices, including but not limited to:

  • Handheld Instruments
  • Medical Devices
  • Wireless Communication Devices
  • GPS Receivers
  • Personal Digital Assistants (PDAs)

Conclusion

Overall, the REG711EA-3.3 from Texas Instruments offers an optimal blend of efficiency, versatility, and compactness, making it a top choice for designers looking to enhance the performance and battery life of their portable applications. Its robust feature set ensures that it can meet the stringent requirements of a diverse range of electronic devices.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,735 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess