EN
  • EN
  • DE

S1272-0343

Part No S1272-0343
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032480-S1272-0343
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1272-0343 CAD Model

Description

Texas Instruments introduces the S1272-0343, a state-of-the-art integrated circuit that stands out in the semiconductor industry. This product is designed for high-performance applications that require precision, efficiency, and reliability. The S1272-0343 is a testament to Texas Instruments' commitment to innovation and quality in the field of electronic components.

Key Features

  • High Accuracy: The S1272-0343 provides exceptional accuracy, making it ideal for critical applications where precise measurements are paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures low power consumption, extending battery life in portable devices and reducing power costs in stationary applications.
  • Robust Performance: Texas Instruments' S1272-0343 is built to deliver consistent performance even under challenging conditions, ensuring reliability for industrial and commercial use.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the S1272-0343 offers enhanced functionality that sets it apart from competitors.
  • Compact Design: The small footprint of the S1272-0343 allows for integration into space-constrained applications without compromising on power or functionality.

Applications

The versatility of the S1272-0343 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation
  • Precision instrumentation
  • Medical devices
  • Telecommunication infrastructure

Quality and Support

When you choose the S1272-0343, you're not just getting a superior product; you're also gaining access to Texas Instruments' world-class customer support and extensive technical resources. With a commitment to quality, each unit is rigorously tested to ensure it meets the highest standards for performance and durability.

Ordering Information

To purchase the S1272-0343 or to request samples, please visit the Texas Instruments website or contact an authorized distributor. With its remarkable features and proven track record, the S1272-0343 is the ideal choice for designers looking to push the boundaries of what's possible in electronics.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess