EN
  • EN
  • DE

S5LS20206ASPGEQQ1

Part No S5LS20206ASPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-R4F
Part Core Size 16/32-Bit
Speed(Frequency) 140MHz
Number of I/O 68
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Data RAM Size 160K x 8
Supply Voltage - Operating 1.35 V to 1.65 V
Data Converters A/D 20x12b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 1093764-S5LS20206ASPGEQQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S5LS20206ASPGEQQ1 CAD Model

Description

The S5LS20206ASPGEQQ1 is a high-performance, precision integrated circuit from Texas Instruments, renowned for its reliability and advanced technology in the semiconductor industry. This product is designed to cater to a wide range of applications, particularly in the fields of industrial, automotive, and consumer electronics.

Key Features

  • Versatility: The S5LS20206ASPGEQQ1 is versatile in its applications, suitable for various electronic systems where precision and efficiency are critical.
  • High Precision: Texas Instruments ensures that this product meets the highest standards of accuracy, making it ideal for sensitive applications requiring precise measurements and control.
  • Durability: Built to last, the S5LS20206ASPGEQQ1 can withstand harsh environments and is designed to perform reliably over a wide temperature range.
  • Integration: The product features an integrated design that simplifies system architecture, reduces the need for additional components, and eases the overall design process.

Applications

The S5LS20206ASPGEQQ1 is adept at handling complex tasks in various sectors:

  • Automotive systems such as advanced driver-assistance systems (ADAS), infotainment, and engine control units (ECUs).
  • Industrial automation, including process control, robotics, and machine vision.
  • Consumer electronics that require precise control and functionality like smart home devices and portable electronics.

Technical Specifications

Parameter Value Package / Case Custom Operating Temperature Specified by Manufacturer Mounting Type Surface Mount Supply Voltage Specified by Manufacturer

For detailed specifications and application support, customers are encouraged to visit the Texas Instruments official website or contact their support team. The S5LS20206ASPGEQQ1 is a testament to Texas Instruments' commitment to innovation and excellence in the field of electronic components.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess