EN
  • EN
  • DE

S5LS20216ASPGEQQ1

Part No S5LS20216ASPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-R4F
Part Core Size 16/32-Bit
Speed(Frequency) 140MHz
Number of I/O 68
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Data RAM Size 160K x 8
Supply Voltage - Operating 1.35 V to 1.65 V
Data Converters A/D 20x12b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 211246-S5LS20216ASPGEQQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S5LS20216ASPGEQQ1 CAD Model

Description

The S5LS20216ASPGEQQ1 is an advanced semiconductor product from Texas Instruments, a globally recognized leader in the field of electronic components and technology.

  • Purpose: This product is designed to provide high performance, reliability, and efficiency for a wide range of electronic applications.
  • Part of: The S5LS20216ASPGEQQ1 is a part of Texas Instruments' extensive range of integrated circuits, which are used in various applications including computing, communications, consumer electronics, automotive, and industrial systems.
  • Design Requirements: This product is designed to meet the demanding requirements of these applications, offering high speed, low power consumption, and excellent reliability.
  • IC Type: The S5LS20216ASPGEQQ1 is a high-performance integrated circuit that features advanced semiconductor technology.
  • Features: It incorporates several features that enhance its performance and make it suitable for a variety of applications.
  • Operation Speed: It has a high-speed operation that ensures quick data processing and transmission. This makes it ideal for applications that require fast and efficient data handling, such as computing and communication systems.
  • Power Consumption: The product also features low power consumption, which is an essential requirement for many electronic applications. Low power consumption not only extends the life of the device in which the integrated circuit is used, but also contributes to energy efficiency, making the device more environmentally friendly.
  • Manufacturing: The S5LS20216ASPGEQQ1 is made using Texas Instruments' advanced manufacturing processes, which ensure high quality and reliability.
  • Durability: The product is designed to withstand harsh conditions and to operate reliably over a long period of time. This makes it a suitable choice for applications that require durability and long-term reliability, such as automotive and industrial systems.
  • Flexibility: In addition to its high performance and reliability, the S5LS20216ASPGEQQ1 also offers flexibility in terms of its use. It can be used in a wide range of applications, thanks to its advanced features and capabilities.
  • Conclusion: In conclusion, the S5LS20216ASPGEQQ1 from Texas Instruments is a high-performance, reliable, and efficient integrated circuit that is designed to meet the demanding requirements of various electronic applications. Its high speed, low power consumption, and excellent reliability make it a suitable choice for a wide range of applications. Whether it's for computing, communications, consumer electronics, automotive, or industrial systems, the S5LS20216ASPGEQQ1 delivers the performance and reliability that you need.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1417 $79.1417
2+ $64.9368 $129.8736
3+ $62.9076 $188.7228
4+ $60.8783 $243.5132
5+ $58.8490 $294.2450
6+ $52.7612 $316.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 754 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess