EN
  • EN
  • DE

SAA33295

Part No SAA33295
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 311713-SAA33295
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA33295 CAD Model

Description

The SAA33295 is a high-performance, advanced microcontroller product from Texas Instruments, a leading global semiconductor company.

  • Applications: industrial automation, automotive systems, home appliances, and communication devices.
  • Technology: state-of-the-art technology platform that offers robust performance and superior efficiency
  • Processing Unit: powerful processing unit that ensures smooth and fast execution of instructions, resulting in improved system performance.
  • Power Efficiency: designed to operate at low power, thereby reducing energy consumption and extending battery life in portable devices.
  • Memory Capacity: generous memory capacity, allowing it to store and retrieve data quickly and efficiently.
  • Connectivity: offers various connectivity options, enabling it to interface with other devices and systems seamlessly.
  • Security Features: offers advanced security measures to protect against unauthorized access and data breaches.
  • User-Friendly: straightforward interface and easy-to-use programming tools.
  • Reliability: high level of durability and resistance to environmental factors.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess